3-Phase, D-CAP+(tm), Step-Down Controller for VR12.6/VR12.6+ VCPU 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1111940-TPS51633RSMT
Packaging: Reel - TR
Applications: Controller, Intel VR12.5, VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG CTRLR INTEL 1OUT 32VQFN
Switching Controllers 3-Ph,SD Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51633RSMT | 1111940-TPS51633RSMT | TPS51633RSMT | TPS51633RSMT |
| Product Name | TPS51633 3-Phase, D-CAP+(tm), Step-Down Controller for VR12.6/VR12.6+ VCPU | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51633RSMT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense | Multiple Outputs | ||
| Output Voltage | 0.5000 to 2.5 volts | 0.5000 to 2.5 volts | ||
| IOUT | 90 amps |