2.5V to 24V, 3/2/1-phase Step-Down Driverless Controller for Nvidia Tegra? T40 CPUs with Serial VID 32-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 034021-TPS51632RSMT
Packaging: Reel - TR
Applications: Controller, NVIDIA Tegra
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 24 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Switching Controllers 2.5V-24V SD Driverless Cntlr
IC REG CTRLR NVIDIA 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51632RSMT | 034021-TPS51632RSMT | TPS51632RSMT | TPS51632RSMT |
| Product Name | TPS51632 2.5V to 24V, 3/2/1-phase Step-Down Driverless Controller for Nvidia Tegra? T40 CPUs with Serial VID | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51632RSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Telemetry,Light Load Efficiency,Dynamic Voltage Scaling,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.5000 to 1.52 volts | 0.5000 to 1.52 volts | ||
| IOUT | 50 amps |