Multi-Phase NVIDIA Tegra Step-Down Driverless Controller For Automotive Applications 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1111939-TPS51632QRSM
Packaging: Reel - TR
Applications: Controller, NVIDIA Tegra
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 24 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CTRLR NVIDIA 1OUT 32VQFN
Switching Controllers Multi-Phase NVIDIA Tegra StepDown Cntrl
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51632QRSMTQ1 | 1111939-TPS51632QRSMTQ1 | TPS51632QRSMTQ1 | TPS51632QRSMTQ1 |
| Product Name | TPS51632-Q1 Multi-Phase NVIDIA Tegra Step-Down Driverless Controller For Automotive Applications | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51632QRSMTQ1 | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Phase Interleaving,Power Good,Pre-Bias Start-Up | Multiple Outputs | ||
| Output Voltage | 0.5000 to 1.52 volts | 0.5000 to 1.52 volts | ||
| IOUT | 120 amps |