The TPS51632QRSMRQ1 is a multi-phase step-down driverless controller designed for Tegra T40 CPU core power in automotive applications, housed in a 32-pin VQFN (RSM) package measuring 4.25 mm x 4.25 mm, with an operating temperature range of -40 to 125°C and a moisture sensitivity level of Level-2-260C-1 YEAR. It is RoHS compliant with NIPDAU lead finish and packaged in a 3000-unit large tape and reel. The device is a qualified variant of the TPS51632-Q1 series for automotive use.
Multi-Phase NVIDIA Tegra Step-Down Driverless Controller For Automotive Applications 32-VQFN
Win Source Part Number: 1100942-TPS51632QRSM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Automotive, AEC-Q100, D-CAP+™
Package: Tape & Reel
Applications: Controller, NVIDIA Tegra®
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 1.52V
Voltage - Input: 2.5V ~ 24V
Number of Outputs: 1
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-40774-1-ND,296-
Base Product Number: TPS51632
Switching Controllers Multi-Phase NVIDIA Tegra StepDown Cntrl
IC REG CTRLR NVIDIA 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51632QRSMRQ1 | 1100942-TPS51632QRSMRQ1 | TPS51632QRSMRQ1 | TPS51632QRSMRQ1 |
| Product Name | TPS51632-Q1 Multi-Phase NVIDIA Tegra Step-Down Driverless Controller For Automotive Applications | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Phase Interleaving,Power Good,Pre-Bias Start-Up | Multiple Outputs | ||
| Output Voltage | 0.5000 to 1.52 volts | |||
| IOUT | 120 amps |