Texas Instruments TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs TPS51631RSMT

Description
3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 32-VQFN -40 to 105
Request a Quote Datasheet
Description
3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs - TPS51631RSMT - Texas Instruments
Dallas, TX, United States
TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs
TPS51631RSMT
TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs TPS51631RSMT
3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 32-VQFN -40 to 105

3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 32-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
95A 28V 2.3V VQFN Power Management IC
750-TPS51631RSMT
95A 28V 2.3V VQFN Power Management IC 750-TPS51631RSMT
DC/DC Controller, 95A, 28V In, 2.3V Out, VQFN Product overview: TPS51631RSMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95A, 28V, 2.3V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 95A, 28V, 2.3V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51631RSMT can be used for catalog matching and distributor lookup.

DC/DC Controller, 95A, 28V In, 2.3V Out, VQFN Product overview: TPS51631RSMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95A, 28V, 2.3V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 95A, 28V, 2.3V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51631RSMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631RSMT - 034020-TPS51631RSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631RSMT
034020-TPS51631RSMT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631RSMT 034020-TPS51631RSMT
Manufacturer: Texas Instruments Win Source Part Number: 034020-TPS51631RSMT Packaging: Reel - TR Applications: Controller, Intel VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034020-TPS51631RSMT
Packaging: Reel - TR
Applications: Controller, Intel VR12.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51631RSMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51631RSMT
PMIC - Voltage Regulators - Special Purpose TPS51631RSMT
IC REG CTRLR VR12.5 1OUT 32VQFN

IC REG CTRLR VR12.5 1OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51631RSMT
Switching Controllers TPS51631RSMT
Switching Controllers 3-phase DCAP+ SD Cntlr

Switching Controllers 3-phase DCAP+ SD Cntlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51631RSMT 750-TPS51631RSMT 034020-TPS51631RSMT TPS51631RSMT TPS51631RSMT
Product Name TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 95A 28V 2.3V VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631RSMT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; VQFN Other; 32-VQFN (4x4) Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2.3 volts 2.3 volts 0.5000 to 2.3 volts
IOUT 95 amps 95 amps
Unlock Full Specs
to access all available technical data