Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51631RSMT

Description
IC REG CTRLR VR12.5 1OUT 32VQFN
Description
IC REG CTRLR VR12.5 1OUT 32VQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51631RSMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51631RSMT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51631RSMT
IC REG CTRLR VR12.5 1OUT 32VQFN

IC REG CTRLR VR12.5 1OUT 32VQFN

Supplier's Site
Voltage Regulator - 55577290 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
55577290
Voltage Regulator 55577290
DC-DC REGULATOR, BUCK, ADJUSTABLE, 1MHZ, VQFN-32; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:28V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):-; CONTROLLER IC CASE STYLE:VQFN; NO. OF PINS:32PINS; SWITCHING FREQUENCY:1MHZ; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC REGULATOR, BUCK, ADJUSTABLE, 1MHZ, VQFN-32; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:28V; NO. OF OUTPUTS:1 OUTPUT; DUTY CYCLE (%):-; CONTROLLER IC CASE STYLE:VQFN; NO. OF PINS:32PINS; SWITCHING FREQUENCY:1MHZ; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number TPS51631RSMT 55577290
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Voltage Regulator
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details