3-phase DCAP+ Step-Down Controller for VR12.5 CPUs 32-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 081663-TPS51631RSMR
Packaging: Reel - TR
Applications: Controller, Intel VR12.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Switching Controllers 3-phase DCAP+ SD Cntlr
IC REG CTRLR VR12.5 1OUT 32VQFN
IC REG CTRLR VR12.5 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51631RSMR | 081663-TPS51631RSMR | TPS51631RSMR | TPS51631RSMR | TPS51631RSMR |
| Product Name | TPS51631 3-phase DCAP+ Step-Down Controller for VR12.5 CPUs | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631RSMR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | |||
| Output Voltage | 0.5000 to 2.3 volts | 0.5000 to 2.3 volts | |||
| IOUT | 95 amps |