The TPS51631ARSMT is a 3-phase, D-CAP+ step-down controller designed for powering IMVP mobile processors. It is packaged in a 32-pin VQFN (RSM) with dimensions of 4.25 mm by 4.25 mm, and operates over a temperature range of -40 to 105 °C. The device is supplied in a 250-piece small tape and reel configuration with a carrier tape pitch of 8.0 mm. It is RoHS compliant and has a moisture sensitivity level of 1 at 260 °C peak reflow. The part marking is TPS51631A.
3-Phase, D-CAP+? Step-Down Controller for VR12.5 Vcpu 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111938-TPS51631ARSM
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Controllers 3-Phase D-CAP+ SD Cntlr
IC REG CTRLR VR12.5 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51631ARSMT | 1111938-TPS51631ARSMT | TPS51631ARSMT | TPS51631ARSMT |
| Product Name | TPS51631A 3-Phase, D-CAP+? Step-Down Controller for VR12.5 Vcpu | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631ARSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | ||
| Output Voltage | 0.5000 to 2.3 volts | |||
| VIN | 4.5 to 28 volts |