3-Phase, D-CAP+? Step-Down Controller for VR12.5 Vcpu 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900778-TPS51631ARSMR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS51631
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40773-6, 296-40773-2, -296-40773-1-ND, 296-40773-1, TPS51631ARSMR-ND
Switching Controllers 3-Phase D-CAP+ SD Cntlr
IC REG CTRLR VR12.5 1OUT 32VQFN
IC REG CTRLR VR12.5 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51631ARSMR | 900778-TPS51631ARSMR | TPS51631ARSMR | TPS51631ARSMR | TPS51631ARSMR |
| Product Name | TPS51631A 3-Phase, D-CAP+? Step-Down Controller for VR12.5 Vcpu | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51631ARSMR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Output Voltage | 0.5000 to 2.3 volts | ||||
| VIN | 4.5 to 28 volts |