The TPS51624 is a driverless, SVID-compliant, 2-phase step-down controller for Intel VR12.6 VCPU applications, supporting 1- or 2-phase operation with a 4.5-V to 28-V input range. It is packaged in a 4 × 4 mm, 32-pin VQFN (RSM) with PowerPAD thermal enhancement and operates from -40°C to 105°C. The device features D-CAP+ architecture, precise voltage positioning, 8-level overshoot and undershoot reduction, and full VR12.6 mobile features including digital current monitoring and PS3/PS4 operation.
4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111937-TPS51624RSMT
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Switching Controllers 4.5-28V 1/2-Phase SD Driverless Cntlr
IC REG CTRLR VF12.5 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51624RSMT | 1111937-TPS51624RSMT | TPS51624RSMT | TPS51624RSMT |
| Product Name | TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51624RSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.5000 to 2.3 volts |