Texas Instruments TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs TPS51624RSMR

Description
4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs - TPS51624RSMR - Texas Instruments
Dallas, TX, United States
TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs
TPS51624RSMR
TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs TPS51624RSMR
4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs 32-VQFN -40 to 85

4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51624RSMR - 213370-TPS51624RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51624RSMR
213370-TPS51624RSMR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51624RSMR 213370-TPS51624RSMR
Manufacturer: Texas Instruments Win Source Part Number: 213370-TPS51624RSMR Packaging: Reel - TR Applications: Controller, Intel VR12.6 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): LT3740EDHC#PBF; EC7100VQI; NCV8851DBR2G; TPS51624RSMR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213370-TPS51624RSMR
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): LT3740EDHC#PBF; EC7100VQI; NCV8851DBR2G; TPS51624RSMR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51624RSMR
Switching Controllers TPS51624RSMR
Switching Controllers 4.5-28V 1/2-Phase SD Driverless Cntlr

Switching Controllers 4.5-28V 1/2-Phase SD Driverless Cntlr

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51624RSMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51624RSMR
PMIC - Voltage Regulators - Special Purpose TPS51624RSMR
IC REG CTRLR INTEL 1OUT 32VQFN

IC REG CTRLR INTEL 1OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51624RSMR 213370-TPS51624RSMR TPS51624RSMR TPS51624RSMR
Product Name TPS51624 4.5V to 28V, 1/2-Phase Step-Down Driverless Controller for Intel VR12.6 CPUs PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51624RSMR Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (4x4) Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MR-ADJ/J7002406 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM25007MM-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
DC DC Switching Controllers - 0729MC - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details