2-Phase, D-CAP(tm)M Step-Down Controller for VR12.1 Vcpu 32-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 134348-TPS51623RSMR
Packaging: Reel - TR
Applications: Controller, Intel VR12.1
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Switching Controllers 2-Ph, SD Controller
IC REG CTRLR VR12.1 1OUT 32VQFN
IC REG CTRLR VR12.1 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51623RSMR | 134348-TPS51623RSMR | TPS51623RSMR | TPS51623RSMR | TPS51623RSMR |
| Product Name | TPS51623 2-Phase, D-CAP(tm)M Step-Down Controller for VR12.1 Vcpu | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51623RSMR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Phase Interleaving,Power Good,Pre-Bias Start-Up,Remote Sense | Multiple Outputs | |||
| Output Voltage | 0.5000 to 1.5 volts | 0.5000 to 1.5 volts | |||
| IOUT | 60 amps |