2-Phase DCAP+ Step-Down Controller for VR12.6 CPU 32-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1111935-TPS51622RSMT
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Controllers VR12.6/12.5 DC/DC controller
IC REG CTRLR INTEL 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51622RSMT | 1111935-TPS51622RSMT | TPS51622RSMT | TPS51622RSMT |
| Product Name | TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622RSMT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (4x4) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.5000 to 2.3 volts | 0.5000 to 2.3 volts | ||
| IOUT | 40 amps |