Texas Instruments TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU TPS51622RSMR

Description
2-Phase DCAP+ Step-Down Controller for VR12.6 CPU 32-VQFN -40 to 105
Request a Quote Datasheet
Description
2-Phase DCAP+ Step-Down Controller for VR12.6 CPU 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU - TPS51622RSMR - Texas Instruments
Dallas, TX, United States
TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU
TPS51622RSMR
TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU TPS51622RSMR
2-Phase DCAP+ Step-Down Controller for VR12.6 CPU 32-VQFN -40 to 105

2-Phase DCAP+ Step-Down Controller for VR12.6 CPU 32-VQFN -40 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622RSMR - 213369-TPS51622RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622RSMR
213369-TPS51622RSMR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622RSMR 213369-TPS51622RSMR
Manufacturer: Texas Instruments Win Source Part Number: 213369-TPS51622RSMR Packaging: Reel - TR Applications: Controller, Intel VR12.6 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213369-TPS51622RSMR
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS51622RSMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51622RSMR
PMIC - Voltage Regulators - Special Purpose TPS51622RSMR
IC REG CTRLR INTEL 1OUT 32VQFN

IC REG CTRLR INTEL 1OUT 32VQFN

Supplier's Site Datasheet
Special Purpose Regulators - TPS51622RSMR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51622RSMR
Special Purpose Regulators TPS51622RSMR
IC REG CTRLR INTEL 1OUT 32VQFN

IC REG CTRLR INTEL 1OUT 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
TPS51622RSMR
Switching Controllers TPS51622RSMR
Switching Controllers VR12.6/12.5 DC/DC controller

Switching Controllers VR12.6/12.5 DC/DC controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51622RSMR 213369-TPS51622RSMR TPS51622RSMR TPS51622RSMR TPS51622RSMR
Product Name TPS51622 2-Phase DCAP+ Step-Down Controller for VR12.6 CPU PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622RSMR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (4x4) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2.3 volts 0.5000 to 2.3 volts
IOUT 40 amps
Unlock Full Specs
to access all available technical data