Texas Instruments TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu TPS51622ARSMT

Description
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85
Request a Quote Datasheet
Description
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu - TPS51622ARSMT - Texas Instruments
Dallas, TX, United States
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu
TPS51622ARSMT
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu TPS51622ARSMT
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85

2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMT - 1272528-TPS51622ARSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMT
1272528-TPS51622ARSMT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMT 1272528-TPS51622ARSMT
Manufacturer: Texas Instruments Win Source Part Number: 1272528-TPS51622ARSM T Series: D-CAP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Controller, Intel VR12.6 Mounting: SMD Voltage - Output: 0.5 V ~ 2.3 V Voltage - Input: 4.5 V ~ 28 V Number of Outputs: 1 Family Name: TPS51622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Alternative Parts (Cross-Reference): LX7302CLQ; LTC1629IG#TR#PBF; LTC3730CG; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272528-TPS51622ARSMT
Series: D-CAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Controller, Intel VR12.6
Mounting: SMD
Voltage - Output: 0.5 V ~ 2.3 V
Voltage - Input: 4.5 V ~ 28 V
Number of Outputs: 1
Family Name: TPS51622
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (4x4)
Alternative Parts (Cross-Reference): LX7302CLQ; LTC1629IG#TR#PBF; LTC3730CG;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51622ARSMT
PMIC - Voltage Regulators - Special Purpose TPS51622ARSMT
IC REG CTRLR VR12.6 1OUT 32VQFN

IC REG CTRLR VR12.6 1OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51622ARSMT
Switching Controllers TPS51622ARSMT
Switching Controllers 2-Phase D-CAP+ SD Cntlr

Switching Controllers 2-Phase D-CAP+ SD Cntlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51622ARSMT 1272528-TPS51622ARSMT TPS51622ARSMT TPS51622ARSMT
Product Name TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM20154QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers