Texas Instruments TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu TPS51622ARSMR

Description
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85
Request a Quote Datasheet
Description
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu - TPS51622ARSMR - Texas Instruments
Dallas, TX, United States
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu
TPS51622ARSMR
TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu TPS51622ARSMR
2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85

2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMR - 034019-TPS51622ARSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMR
034019-TPS51622ARSMR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMR 034019-TPS51622ARSMR
Manufacturer: Texas Instruments Win Source Part Number: 034019-TPS51622ARSMR Packaging: Reel - TR Applications: Controller, Intel VR12.6 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034019-TPS51622ARSMR
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51622ARSMR
Switching Controllers TPS51622ARSMR
Switching Controllers 2-Phase D-CAP+ SD Cntlr

Switching Controllers 2-Phase D-CAP+ SD Cntlr

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51622ARSMR
PMIC - Voltage Regulators - Special Purpose TPS51622ARSMR
IC REG CTRLR VR12.6 1OUT 32VQFN

IC REG CTRLR VR12.6 1OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51622ARSMR 034019-TPS51622ARSMR TPS51622ARSMR TPS51622ARSMR
Product Name TPS51622A 2-Phase, D-CAP+? Step-Down Controller for VR12.6 Vcpu PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51622ARSMR Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (4x4) Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2.3 volts 0.5000 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - HPA00835RTER - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
5.3A 1650kHz TSSOP Voltage Regulator IC - 739-LM20123MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 3 amps
View Details
2 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers