Texas Instruments TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore TPS51621RHAT

Description
Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore 40-VQFN -10 to 105
Request a Quote Datasheet
Description
Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore 40-VQFN -10 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore - TPS51621RHAT - Texas Instruments
Dallas, TX, United States
TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore
TPS51621RHAT
TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore TPS51621RHAT
Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore 40-VQFN -10 to 105

Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore 40-VQFN -10 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51621RHAT - 034018-TPS51621RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51621RHAT
034018-TPS51621RHAT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51621RHAT 034018-TPS51621RHAT
Manufacturer: Texas Instruments Win Source Part Number: 034018-TPS51621RHAT Packaging: Reel - TR Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 105°C Case / Package: 40-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034018-TPS51621RHAT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 40-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51621RHAT
Switching Controllers TPS51621RHAT
Switching Controllers Dual Phase Step Down Controller

Switching Controllers Dual Phase Step Down Controller

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51621RHAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51621RHAT
PMIC - Voltage Regulators - Special Purpose TPS51621RHAT
IC REG CTRL IMVP-6.5 1OUT 40VQFN

IC REG CTRL IMVP-6.5 1OUT 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51621RHAT 034018-TPS51621RHAT TPS51621RHAT TPS51621RHAT
Product Name TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51621RHAT Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 40-VQFN (6x6) Other; 40-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.3000 to 1.5 volts 0.3000 to 1.5 volts
IOUT 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

23.5A 525kHz TSSOP Voltage Regulator IC - 739-LM21215MHX - ERSAELECTRONICS PTE. LTD.
Specs
VIN 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-8768101VEA - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
3 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers