Manufacturer: Texas Instruments
Win Source Part Number: 220019-TPS51621RHARG
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Series: D-CAP
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -10°C ~ 105°C
Package: 40-VFQFN Exposed Pad
Manufacturer Device Package: 40-VQFN (6x6)
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.3 V ~ 1.5 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 1
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 220019-TPS51621RHARG4 |
| Product Name | Integrated Circuits(ICs) |