The TPS51621RHAR is a dual-phase, D-CAP+ mode step-down controller designed for IMVP6.5 CPU/GPU core voltage regulation. It is packaged in a 40-pin VQFN (RHA) with an operating temperature range of -10 to 105°C. The device supports a 2500-piece tape and reel packaging configuration with a moisture sensitivity level of 3 and a peak reflow temperature of 260°C. The lead finish is NIPDAU and the part is RoHS compliant.
Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore 40-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 081662-TPS51621RHAR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 40-VQFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Switching Controllers Dual Phase,DCAP Mode Step-Down Cntrlr
IC REG CTRL IMVP-6.5 1OUT 40VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51621RHAR | 081662-TPS51621RHAR | TPS51621RHAR | TPS51621RHAR |
| Product Name | TPS51621 Dual Phase, D-CAP+?Mode Step-Down Controller for IMVP6.5 CPU/GPU Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51621RHAR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | ||
| IOUT | 60 amps |