Texas Instruments TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore TPS51620RHAT

Description
Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 40-VQFN -10 to 100
Request a Quote Datasheet
Description
Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 40-VQFN -10 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore - TPS51620RHAT - Texas Instruments
Dallas, TX, United States
TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore
TPS51620RHAT
TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore TPS51620RHAT
Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 40-VQFN -10 to 100

Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 40-VQFN -10 to 100

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHAT - 055615-TPS51620RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHAT
055615-TPS51620RHAT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHAT 055615-TPS51620RHAT
Manufacturer: Texas Instruments Win Source Part Number: 055615-TPS51620RHAT Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055615-TPS51620RHAT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51620RHAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51620RHAT
PMIC - Voltage Regulators - Special Purpose TPS51620RHAT
IC REG CTRLR INTEL 1OUT 40VQFN

IC REG CTRLR INTEL 1OUT 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51620RHAT
Switching Controllers TPS51620RHAT
Switching Controllers Dual Phase D-CAP Step Down Controller

Switching Controllers Dual Phase D-CAP Step Down Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51620RHAT 055615-TPS51620RHAT TPS51620RHAT TPS51620RHAT
Product Name TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHAT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 40-VQFN (6x6) Other; 40-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.3000 to 1.5 volts 0.3000 to 1.5 volts
IOUT 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers