Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 40-VQFN -10 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 034017-TPS51620RHAR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Controllers Dual Phase D-CAP Step Down Controller
IC REG CTRLR DL PHS 1OUT 40VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51620RHAR | 034017-TPS51620RHAR | TPS51620RHAR | TPS51620RHAR |
| Product Name | TPS51620 Dual Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHAR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | ||
| IOUT | 60 amps |