Texas Instruments TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore TPS51611RHBT

Description
Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore 32-VQFN -10 to 105
Request a Quote Datasheet
Description
Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore 32-VQFN -10 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore - TPS51611RHBT - Texas Instruments
Dallas, TX, United States
TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore
TPS51611RHBT
TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore TPS51611RHBT
Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore 32-VQFN -10 to 105

Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore 32-VQFN -10 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51611RHBT - 1272527-TPS51611RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51611RHBT
1272527-TPS51611RHBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51611RHBT 1272527-TPS51611RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1272527-TPS51611RHBT Series: D-CAP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 32-VFQFN Exposed Pad Applications: Controller, Intel IMVP-6.5 Mounting: SMD Voltage - Output: 0.3 V ~ 1.5 V Voltage - Input: 3 V ~ 28 V Number of Outputs: 1 Family Name: TPS51611 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): LTC1629CG-PG#TR; LTC1629EG-6#TR; LTC1159IS; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272527-TPS51611RHBT
Series: D-CAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 32-VFQFN Exposed Pad
Applications: Controller, Intel IMVP-6.5
Mounting: SMD
Voltage - Output: 0.3 V ~ 1.5 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 1
Family Name: TPS51611
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): LTC1629CG-PG#TR; LTC1629EG-6#TR; LTC1159IS;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51611RHBT
Switching Controllers TPS51611RHBT
Switching Controllers Sgl Phase D-CAP Mode Step-Down Controller

Switching Controllers Sgl Phase D-CAP Mode Step-Down Controller

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51611RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51611RHBT
PMIC - Voltage Regulators - Special Purpose TPS51611RHBT
IC REG CTRL IMVP-6.5 1OUT 32VQFN

IC REG CTRL IMVP-6.5 1OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51611RHBT 1272527-TPS51611RHBT TPS51611RHBT TPS51611RHBT
Product Name TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51611RHBT Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.3000 to 1.5 volts
IOUT 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771USDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
5 suppliers
LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20125QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770UMF/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
6 suppliers