Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore 32-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 034016-TPS51611RHBR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG CTRL IMVP-6.5 1OUT 32VQFN
Switching Controllers Dual Phase,DCAP Mode Step-Down Cntrlr
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51611RHBR | 034016-TPS51611RHBR | TPS51611RHBR | TPS51611RHBR |
| Product Name | TPS51611 Single Phase, D-CAP+? Mode Step-Down Controller for IMVP6.5? CPU/GPU Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51611RHBR | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | ||
| IOUT | 60 amps |