The TPS51610RHBT is a single-phase D-CAP+ mode step-down controller designed for IMVP6+ CPU/GPU core power applications, packaged in a 32-pin VQFN (RHB) with a 5.3 mm × 5.3 mm footprint, supplied in a 250-piece tape and reel format on a 180 mm reel with 8.0 mm pitch between cavities.
Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 32-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 034015-TPS51610RHBT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Switching Controllers Sgl Ph D-CAP Synch Buck Controller
IC REG CTRLR INTEL 1OUT 32VQFN
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51610RHBT | 034015-TPS51610RHBT | TPS51610RHBT | TPS51610RHBT |
| Product Name | TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Power Good | Multiple Outputs | ||
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | ||
| IOUT | 60 amps |