Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBRG4 TPS51610RHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054624-TPS51610RHBRG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054624-TPS51610RHBRG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBRG4 - 054624-TPS51610RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBRG4
054624-TPS51610RHBRG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBRG4 054624-TPS51610RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 054624-TPS51610RHBRG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054624-TPS51610RHBRG4
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 054624-TPS51610RHBRG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610RHBRG4
Package Type Other; 32-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A5989GEVTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 to 3.2 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1900195P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 3.50E-5 amps
View Details