Texas Instruments TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore TPS51610IRHBR

Description
Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 32-VQFN -40 to 105
Request a Quote Datasheet
Description
Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 32-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore - TPS51610IRHBR - Texas Instruments
Dallas, TX, United States
TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore
TPS51610IRHBR
TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore TPS51610IRHBR
Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 32-VQFN -40 to 105

Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore 32-VQFN -40 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610IRHBR - 055613-TPS51610IRHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610IRHBR
055613-TPS51610IRHBR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610IRHBR 055613-TPS51610IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 055613-TPS51610IRHBR Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055613-TPS51610IRHBR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51610IRHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51610IRHBR
PMIC - Voltage Regulators - Special Purpose TPS51610IRHBR
IC REG CTRLR INTEL 1OUT 32VQFN

IC REG CTRLR INTEL 1OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51610IRHBR
Switching Controllers TPS51610IRHBR
Switching Controllers Sgl Ph D-CAP Synch Buck Controller

Switching Controllers Sgl Ph D-CAP Synch Buck Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51610IRHBR 055613-TPS51610IRHBR TPS51610IRHBR TPS51610IRHBR
Product Name TPS51610 Single Phase D-CAP+?Mode Step Down Controller for IMVP6+ CPU/GPU Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51610IRHBR PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.3000 to 1.5 volts 0.3000 to 1.5 volts
IOUT 60 amps
Unlock Full Specs
to access all available technical data