The TPS51604-Q1 is a synchronous buck FET driver designed for high-frequency CPU core power in automotive applications. It is packaged in an 8-pin, 2.00 mm × 2.00 mm WSON package with a thermal pad, and operates over a temperature range of -40°C to 125°C. The device is AEC-Q100 qualified with Device Temperature Grade 1, Human Body Model ESD classification Level H2, and Charged Device Model ESD classification Level C3B. It supports a 4.5 V to 28 V input voltage range and is optimized for 5-V FET drive. Quiescent current is 130 µA in PWM 3-state mode and 8 µA typically when SKIP is in 3-state, with a 20 µs resume delay.
Synchronous Buck FET Driver for High-Frequency CPU Core Power in Automotive Applications 8-WSON
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (2x2)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (2x2)
Win Source Part Number: 1100943-TPS51604QDSG
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 2.65V
High Side Voltage - Max (Bootstrap): 35 V
Rise / Fall Time (Typ): 30ns, 8ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): UCC27424D; TPS51604DSGT; UCC27425D;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS51604QDSGRQ1
Base Product Number: TPS51604
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (2x2)
Gate Drivers Driver Computing
IC GATE DRVR HALF-BRIDGE 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS51604QDSGRQ1 | 296-40770-1-ND | 1100943-TPS51604QDSGRQ1 | TPS51604QDSGRQ1 | TPS51604QDSGRQ1 | TPS51604QDSGRQ1 |
| Product Name | TPS51604-Q1 Synchronous Buck FET Driver for High-Frequency CPU Core Power in Automotive Applications | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Dual | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | |||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 15 ns | 30 ns | 30 ns | 30 ns | ||
| Fall Time | 10 ns | 8 ns | 8 ns | 8 ns |