Manufacturer: Texas Instruments
Win Source Part Number: 034012-TPS51604DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 2.65V
High Side Voltage - Max (Bootstrap): 34V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 30ns, 8ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 034012-TPS51604DSGR |
| Product Name | PMIC - PMIC - Gate Drivers - TPS51604DSGR |
| Polarity | N-Channel |