Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - TPS51601ADRBT TPS51601ADRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111931-TPS51601ADRB T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111931-TPS51601ADRB T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS51601ADRBT - 1111931-TPS51601ADRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS51601ADRBT
1111931-TPS51601ADRBT
PMIC - PMIC - Gate Drivers - TPS51601ADRBT 1111931-TPS51601ADRBT
Manufacturer: Texas Instruments Win Source Part Number: 1111931-TPS51601ADRB T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111931-TPS51601ADRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 15ns, 10ns
Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1111931-TPS51601ADRBT
Product Name PMIC - PMIC - Gate Drivers - TPS51601ADRBT
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET - CSD18532NQ5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 135000 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1222873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers