The TPS51601A is a dual high-efficiency synchronous MOSFET driver with an integrated boost switch, designed for driving high-side and low-side N-channel FETs in DC-DC converters. It is available in an 8-pin 3 mm × 3 mm SON (DRB) package and operates over a junction temperature range of -40°C to 105°C. The device features adaptive dead-time control, shoot-through protection, 0.4-Ω sink resistance for the low-side drive, and 1.0-Ω source resistance for the high-side drive. It supports SKIP mode for improved light-load efficiency and includes adaptive zero-crossing detection. The TPS51601ADRBR variant is supplied in a 3000-unit tape-and-reel package with RoHS-compliant NIPDAU lead finish and a moisture sensitivity level of 2 at 260°C.
Dual High-Efficiency Synchronous MOSFET Driver 8-SON -40 to 105
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
30-V half bridge gate driver with dead-time control 8-SON -40 to 105 Product overview: TPS51601ADRBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS51601ADRBR can be used for catalog matching and distributor lookup.
Gate Drivers Dual High-Eff Sync MOSFET Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
IC GATE DRVR HALF-BRIDGE 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS51601ADRBR | 296-30534-1-ND | 730-TPS51601ADRBR | TPS51601ADRBR | TPS51601ADRBR | TPS51601ADRBR |
| Product Name | TPS51601A Dual High-Efficiency Synchronous MOSFET Driver | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Propagation Delay | 25 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SON | 8-VDFN Exposed Pad | VSON | 8-VDFN Exposed Pad |