Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - TPS51601ADRBR TPS51601ADRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055612-TPS51601ADRBR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055612-TPS51601ADRBR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS51601ADRBR - 055612-TPS51601ADRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS51601ADRBR
055612-TPS51601ADRBR
PMIC - PMIC - Gate Drivers - TPS51601ADRBR 055612-TPS51601ADRBR
Manufacturer: Texas Instruments Win Source Part Number: 055612-TPS51601ADRBR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 15ns, 10ns Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055612-TPS51601ADRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 15ns, 10ns
Alternative Parts (Cross-Reference): SIC530CD-T1-GE3; ISL6206CB; TPS51601ADRBT; TPS51601ADRBR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 055612-TPS51601ADRBR
Product Name PMIC - PMIC - Gate Drivers - TPS51601ADRBR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
30 V, N-channel Trench MOSFET - BSH103,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
8 suppliers