Texas Instruments TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller TPS51518RUKT

Description
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105
Request a Quote Datasheet
Description
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller - TPS51518RUKT - Texas Instruments
Dallas, TX, United States
TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller
TPS51518RUKT
TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller TPS51518RUKT
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105

Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS51518RUKT
Power Management IC 750-TPS51518RUKT
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105 Product overview: TPS51518RUKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51518RUKT can be used for catalog matching and distributor lookup.

Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105 Product overview: TPS51518RUKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51518RUKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51518RUKT - 034011-TPS51518RUKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51518RUKT
034011-TPS51518RUKT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51518RUKT 034011-TPS51518RUKT
Manufacturer: Texas Instruments Win Source Part Number: 034011-TPS51518RUKT Packaging: Reel - TR Applications: Controller, 2-bit VID Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.5 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 105°C Case / Package: 20-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034011-TPS51518RUKT
Packaging: Reel - TR
Applications: Controller, 2-bit VID
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51518RUKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51518RUKT
PMIC - Voltage Regulators - Special Purpose TPS51518RUKT
IC REG CTRLR VID 1OUT 20WQFN

IC REG CTRLR VID 1OUT 20WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51518RUKT
Switching Controllers TPS51518RUKT
Switching Controllers Sgl Phase DCAP & D-CAP2 Cntrlr

Switching Controllers Sgl Phase DCAP & D-CAP2 Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51518RUKT 750-TPS51518RUKT 034011-TPS51518RUKT TPS51518RUKT TPS51518RUKT
Product Name TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51518RUKT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; WQFN Other; QFN Other; 20-WQFN (3x3) Other; 20-WFQFN Exposed Pad
Special Features Power Good Multiple Outputs
Output Voltage 0.5000 to 2 volts 2 volts 0.5000 to 2 volts
IOUT 20 amps 20 amps
Unlock Full Specs
to access all available technical data