Texas Instruments TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers TPS51513RHBR

Description
3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers 32-VQFN -10 to 100
Request a Quote Datasheet
Description
3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers 32-VQFN -10 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers - TPS51513RHBR - Texas Instruments
Dallas, TX, United States
TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers
TPS51513RHBR
TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers TPS51513RHBR
3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers 32-VQFN -10 to 100

3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers 32-VQFN -10 to 100

Buy Now Datasheet
DC DC Switching Controllers - TPS51513RHBR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS51513RHBR-ND
DC DC Switching Controllers TPS51513RHBR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51513RHBR - 900777-TPS51513RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51513RHBR
900777-TPS51513RHBR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51513RHBR 900777-TPS51513RHBR
Manufacturer: Texas Instruments Win Source Part Number: 900777-TPS51513RHBR Series: D-CAP+™ Operating Temperature Range: -10°C ~ 100°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3V ~ 28V Family Name: TPS51513 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900777-TPS51513RHBR
Series: D-CAP+™
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3V ~ 28V
Family Name: TPS51513
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS51513RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS51513RHBR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS51513RHBR
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet
DC DC Switching Controllers - TPS51513RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS51513RHBR
DC DC Switching Controllers TPS51513RHBR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS51513RHBR
Switching Controllers TPS51513RHBR
Switching Controllers 3-28V Input Sync. Step Down Controller

Switching Controllers 3-28V Input Sync. Step Down Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51513RHBR TPS51513RHBR-ND 900777-TPS51513RHBR TPS51513RHBR TPS51513RHBR TPS51513RHBR
Product Name TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51513RHBR PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Power Good,Telemetry,Light Load Efficiency,Dynamic Voltage Scaling,Synchronous Rectification Synchronous Rectification Internal Current Limit; Current Limit, Enable, On Time Control, Power Good
Output Voltage 0.7000 to 1.05 volts
IOUT 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
DC DC Switching Controllers - 5962-8951104EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MHX-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
DC DC Switching Controllers - 5962-8768102EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details