The TPS51463RGET is a 3.3-V/5-V input, synchronous step-down converter with integrated FETs and D-CAP+™ mode, designed for Intel® Chief River platform applications. It features a 4 mm × 4 mm, 24-pin QFN package, selectable switching frequencies of 700 kHz or 1 MHz, a 2-bit VID interface, and operates from -40°C to 85°C. The device includes AutoSkip mode, programmable soft-start, output discharge, and power-good indication. It supports MLCC, SP, and POSCAP output capacitors and meets Green RoHS standards with Pb-free termination. The part is supplied in a 250-piece mini-reel configuration.
3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter with 2-Bit VID 24-VQFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0.75V, 0.775V, 0.85V, 0.9V 1 Output 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.75V, 0.775V, 0.85V, 0.9V 1 Output 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1111929-TPS51463RGET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 700kHz, 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V, 0.775V, 0.85V, 0.9V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG 24VQFN
Buck Switching Regulator IC Positive Programmable 0.75V, 0.775V, 0.85V, 0.9V 1 Output 24-VFQFN Exposed Pad
IC REG BUCK PROG 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51463RGET | 296-TPS51463RGETCT-ND | 1111929-TPS51463RGET | TPS51463RGET | TPS51463RGET | TPS51463RGET |
| Product Name | TPS51463 3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter with 2-Bit VID | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51463RGET | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | -0.8000 to 2 volts | 0.7500 to 0.9000 volts | 0.7500 to 0.9000 volts | 0.7500 to ? volts | 0.7500 volts |