3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter with 2-Bit VID 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034007-TPS51463RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 700kHz, 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V, 0.775V, 0.85V, 0.9V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Programmable 0.75V, 0.775V, 0.85V, 0.9V 1 Output 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.75V, 0.775V, 0.85V, 0.9V 1 Output 24-VFQFN Exposed Pad
IC REG BUCK PROG 24VQFN
IC REG BUCK PROG 24VQFN
IC REG BUCK PROG 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51463RGER | 034007-TPS51463RGER | 296-40769-2-ND | TPS51463RGER | TPS51463RGER | TPS51463RGER | TPS51463RGER |
| Product Name | TPS51463 3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter with 2-Bit VID | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51463RGER | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | -0.8000 to 2 volts | 0.7500 to 0.9000 volts | 0.7500 to 0.9000 volts | 0.7500 to ? volts | 0.7500 volts | 0.7500 volts |