Texas Instruments PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51427RHBTG4 TPS51427RHBTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100941-TPS51427RHBT G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Weight: 71.809342 mg Number of Pins: 32 Number of Outputs: 2 Quiescent Current: 100 µA Output Current: 20 A Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: VQFN Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 20 A Min Input Voltage: 5.5 V Max Output Voltage: 5.9 V Max Duty Cycle: 90 % Min Output Voltage: 700 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100941-TPS51427RHBT G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Weight: 71.809342 mg Number of Pins: 32 Number of Outputs: 2 Quiescent Current: 100 µA Output Current: 20 A Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: VQFN Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 20 A Min Input Voltage: 5.5 V Max Output Voltage: 5.9 V Max Duty Cycle: 90 % Min Output Voltage: 700 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51427RHBTG4 - 1100941-TPS51427RHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51427RHBTG4
1100941-TPS51427RHBTG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51427RHBTG4 1100941-TPS51427RHBTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100941-TPS51427RHBT G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Weight: 71.809342 mg Number of Pins: 32 Number of Outputs: 2 Quiescent Current: 100 µA Output Current: 20 A Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: VQFN Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 20 A Min Input Voltage: 5.5 V Max Output Voltage: 5.9 V Max Duty Cycle: 90 % Min Output Voltage: 700 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100941-TPS51427RHBTG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Weight: 71.809342 mg
Number of Pins: 32
Number of Outputs: 2
Quiescent Current: 100 µA
Output Current: 20 A
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: VQFN
Max Input Voltage: 28 V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 20 A
Min Input Voltage: 5.5 V
Max Output Voltage: 5.9 V
Max Duty Cycle: 90 %
Min Output Voltage: 700 mV

Buy Now
Singapore, Singapore
Dual QFN DC-DC Converter IC
715-TPS51427RHBTG4
Dual QFN DC-DC Converter IC 715-TPS51427RHBTG4
IC DC/DC CTRLR DUAL SYNC 32-QFN Product overview: TPS51427RHBTG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51427RHBTG4 can be used for catalog matching and distributor lookup.

IC DC/DC CTRLR DUAL SYNC 32-QFN Product overview: TPS51427RHBTG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51427RHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1100941-TPS51427RHBTG4 715-TPS51427RHBTG4
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51427RHBTG4 Dual QFN DC-DC Converter IC
Package Type Other; VQFN Other; VQFN
Output Voltage 5 volts 5 volts
IOUT 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details