Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034004-TPS51427RHBT
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Dual DC/DC Controller, 28V, 20A, VQFN Product overview: TPS51427RHBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 20A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 28V, 20A, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51427RHBT can be used for catalog matching and distributor lookup.
Switching Controllers Dual D-Cap Synch Step Down Cntrlr
IC REG CTRLR NOTEBK 2OUT 32VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51427RHBT | 034004-TPS51427RHBT | 750-TPS51427RHBT | TPS51427RHBT | TPS51427RHBT |
| Product Name | TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBT | Dual 28V 20A VQFN Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; VQFN | Other; 32-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.7000 to 5.9 volts | 3.3 to ? volts | 4.5 volts | ||
| IOUT | 20 amps | 0.1000 amps |