Texas Instruments TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails TPS51427RHBR

Description
Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails - TPS51427RHBR - Texas Instruments
Dallas, TX, United States
TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails
TPS51427RHBR
TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails TPS51427RHBR
Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails 32-VQFN -40 to 85

Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBR - 081659-TPS51427RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBR
081659-TPS51427RHBR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBR 081659-TPS51427RHBR
Manufacturer: Texas Instruments Win Source Part Number: 081659-TPS51427RHBR Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 28 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081659-TPS51427RHBR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51427RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51427RHBR
PMIC - Voltage Regulators - Special Purpose TPS51427RHBR
IC REG CTRLR NOTEBK 2OUT 32VQFN

IC REG CTRLR NOTEBK 2OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51427RHBR
Switching Controllers TPS51427RHBR
Switching Controllers Dual D-Cap Synch Step Down Cntrlr

Switching Controllers Dual D-Cap Synch Step Down Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51427RHBR 081659-TPS51427RHBR TPS51427RHBR TPS51427RHBR
Product Name TPS51427 Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power Rails PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBR PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs
Output Voltage 0.7000 to 5.9 volts 3.3 to ? volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data