Manufacturer: Texas Instruments
Win Source Part Number: 043301-TPS51427ARHBR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 043301-TPS51427ARHBRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427ARHBRG4 |
| Package Type | Other; 32-VQFN (5x5) |