Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power with OOB Function Disabled 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055611-TPS51427ARHBR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG CTRLR NOTEBK 2OUT 32VQFN
Switching Controllers Dual D-Cap Sync Step Down Cntrlr
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51427ARHBR | 055611-TPS51427ARHBR | TPS51427ARHBR | TPS51427ARHBR |
| Product Name | TPS51427A Dual D-CAP?Mode Synchronous Step Down Controller for Notebook Power with OOB Function Disabled | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427ARHBR | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.7000 to 5.9 volts | 3.3 to ? volts | ||
| IOUT | 20 amps |