The TPS5140 is a four-channel DC/DC controller for notebook PC power, integrating three synchronous-buck converters and one 12-V boost converter. It operates from a 4.5 V to 28 V input range and provides adjustable output voltages down to 1.2 V. The device is packaged in a 64-pin TQFP (PAG) with dimensions of 13.0 mm × 13.0 mm and operates over a temperature range of -20°C to 85°C.
Quad Output (3 Buck, 1 Boost) High Efficiency DC/DC Controller for Notebook PC Power 64-TQFP -20 to 85
Switching Controllers Quad Output Hi Eff DC/DC Cntrlr
IC REG CTRLR NOTEBK 4OUT 64TQFP
| Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS5140PAGRG4 | TPS5140PAGRG4 | TPS5140PAGRG4 |
| Product Name | TPS5140 Quad Output (3 Buck, 1 Boost) High Efficiency DC/DC Controller for Notebook PC Power | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||
| Package Type | Other; TQFP | QFP; Other; 64-TQFP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | ||
| Output Voltage | 1.2 to 26 volts | ||
| IOUT | 20 amps |