Texas Instruments Standard Linear and Logic Buck 8A Step-Down DC-DC Converter IC TPS51396ARJER

Description
IC REG BUCK ADJ 8A 20QFN Product overview: TPS51396ARJER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51396ARJER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 8A 20QFN Product overview: TPS51396ARJER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51396ARJER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 8A Step-Down DC-DC Converter IC - 739-TPS51396ARJER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 8A Step-Down DC-DC Converter IC
739-TPS51396ARJER
Buck 8A Step-Down DC-DC Converter IC 739-TPS51396ARJER
IC REG BUCK ADJ 8A 20QFN Product overview: TPS51396ARJER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51396ARJER can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 8A 20QFN Product overview: TPS51396ARJER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51396ARJER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS51396ARJER
Product Name Buck 8A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 to 7 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details