IC REG BUCK 5.15V 12A 13VQFN
IC REG BUCK 5.15V 12A 13VQFN
IC REG BUCK 5.15V 12A 13VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS513885VABRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 13-PowerVFQFN |
| Special Features | Synchronous Rectification |