The TPS51363 is a high-voltage input, synchronous DC/DC converter with integrated FETs, designed for point-of-load applications such as DDR memory rails in notebook computers. It supports input voltages from 3 V to 22 V and output voltages from 0.6 V to 2 V, with selectable switching frequencies of 400 kHz and 800 kHz, delivering up to 10 A at 400 kHz or 8 A at 800 kHz. The device is packaged in a 3.5 mm × 4.5 mm, 28-pin QFN (RVE) with 0.4-mm pitch and 1-mm height, and operates over a temperature range of -10°C to 85°C. It features D-CAP2™ control architecture, enabling the use of all-MLCC output capacitors, programmable soft-start, power good output, and comprehensive fault protection including overcurrent, overvoltage, undervoltage, and thermal shutdown. The TPS51363RVET variant is supplied in a small tape-and-reel format with a 250-unit packing quantity.
22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272519-TPS51363RVET
Series: D-CAP2
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz, 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A, 8A
Family Name: TPS51363
Output Voltage: 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN-CLIP (4.5x3.5)
Output Voltage MAX: 2V
Input Voltage MIN: 3V
Voltage Input MAX: 22V
Alternative Parts (Cross-Reference): IR3876TR1PbF; IR3810MTRPBF; IR3871MTR1PBF;
Introduction Date: February 27, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85 Product overview: TPS51363RVET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51363RVET can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ/PROG 28VQFN
IC REG BUCK ADJ 10A/8A 28VQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Switching Voltage Regulators 22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51363RVET | 1272519-TPS51363RVET | 296-39627-2-ND | 739-TPS51363RVET | TPS51363RVET | TPS51363RVET | TPS51363RVET | TPS51363RVET |
| Product Name | TPS51363 22-V Input, 8-A DC/DC Converter with Integrated FET | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51363RVET | Voltage Regulators - DC DC Switching Regulators | VQFN Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; VQFN-CLIP | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; VQFN | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 2 volts | 0.6000 to 1.5 volts | 0.6000 to 2 volts | 2 volts | 0.6000 volts | 0.6000 to 2 volts |