The TPS51317 is a synchronous step-down converter with integrated FETs, designed for 3.3-V and 5-V input applications requiring up to 6 A output current and adjustable output voltage from 0.6 V to 2 V. It operates with selectable switching frequencies of 800 kHz, 1 MHz, 1.2 MHz, or 1.5 MHz and employs D-CAP+™ mode architecture for fast transient response. The device is packaged in a 3.5 mm × 4 mm 20-pin VQFN (RGB) with an operating temperature range of -40°C to 85°C. It supports ceramic and SP/POS output capacitors, features power good and enable functions, and includes protection mechanisms such as overcurrent and thermal shutdown.
3.3V / 5V Input, 6A, D-CAP+ Mode Synchronous Step-Down Converter 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111925-TPS51317RGBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 800kHz, 1MHz, 1.2MHz, 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4)
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 20VQFN
IC REG BUCK ADJ 6A 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51317RGBR | 1111925-TPS51317RGBR | TPS51317RGBR-ND | TPS51317RGBR | TPS51317RGBR | TPS51317RGBR |
| Product Name | TPS51317 3.3V / 5V Input, 6A, D-CAP+ Mode Synchronous Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51317RGBR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 20-VQFN (3.5x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 2 volts | 0.6000 volts | 0.6000 to 2 volts | 0.6000 to 2 volts | 0.6000 volts |