Texas Instruments TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode TPS51315RGFT

Description
3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode 40-VQFN -40 to 125
Request a Quote Datasheet
Description
3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode 40-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode - TPS51315RGFT - Texas Instruments
Dallas, TX, United States
TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode
TPS51315RGFT
TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode TPS51315RGFT
3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode 40-VQFN -40 to 125

3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode 40-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51315RGFT - 1272518-TPS51315RGFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51315RGFT
1272518-TPS51315RGFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51315RGFT 1272518-TPS51315RGFT
Manufacturer: Texas Instruments Win Source Part Number: 1272518-TPS51315RGFT Series: D-CAP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 10A Family Name: TPS51315 Output Voltage: 0.75V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN Exposed Pad (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 3V Voltage Input MAX: 14V Alternative Parts (Cross-Reference): EN2362QI; ZL2106ALBNT; ZL2106ALBNT1; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272518-TPS51315RGFT
Series: D-CAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: TPS51315
Output Voltage: 0.75V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN Exposed Pad (5x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 3V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): EN2362QI; ZL2106ALBNT; ZL2106ALBNT1;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24569-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24569-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24569-6-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24569-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24569-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24569-2-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24569-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24569-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24569-1-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS51315RGFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS51315RGFT
Voltage Regulators - DC DC Switching Regulators TPS51315RGFT
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS51315RGFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS51315RGFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS51315RGFT
IC REG BUCK ADJ 10A 40VQFN

IC REG BUCK ADJ 10A 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS51315RGFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS51315RGFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS51315RGFT
IC REG BUCK ADJ 10A 40VQFN

IC REG BUCK ADJ 10A 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51315RGFT 1272518-TPS51315RGFT 296-24569-6-ND TPS51315RGFT TPS51315RGFT TPS51315RGFT
Product Name TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51315RGFT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7500 volts 0.7500 to 5.5 volts 0.7500 to 5.5 volts 0.7500 volts
Unlock Full Specs
to access all available technical data