3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode 40-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 033999-TPS51315RGFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN Exposed Pad (5x7)
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 10A 40VQFN
IC REG BUCK ADJ 10A 40VQFN
IC REG BUCK ADJ 10A 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 10A 40-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51315RGFR | 296-37673-6-ND | 033999-TPS51315RGFR | TPS51315RGFR | TPS51315RGFR | TPS51315RGFR | TPS51315RGFR |
| Product Name | TPS51315 3V to 14V Input, 10A Synchronous Step Down DCAP Mode Converter with Eco-Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51315RGFR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VQFN Exposed Pad (5x7) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7500 to 5.5 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 to 5.5 volts |