The TPS51313 is a fully integrated synchronous buck converter designed for low-voltage point-of-load applications, including NVIDIA OpenVreg Type 0 compliance, with a 3-A maximum output current from 0.6 V to 3.3 V. It operates from a 3.1 V to 5.5 V input and features a fixed 1 MHz switching frequency with D-CAP2™ control, eliminating the need for external compensation. The device is housed in a 3 mm × 3 mm, 10-pin VSON (DRC) package and operates over a temperature range of -10°C to 85°C.
3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043300-TPS51313DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3.1V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51313DRCR | 043300-TPS51313DRCR | TPS51313DRCR-ND | TPS51313DRCR | TPS51313DRCR | TPS51313DRCR |
| Product Name | TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51313DRCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 to 3.3 volts |