3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055610-TPS51312DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3.1V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10VSON
IC REG BUCK ADJ 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51312DRCT | 055610-TPS51312DRCT | 296-TPS51312DRTR-ND | TPS51312DRCT | TPS51312DRCT | TPS51312DRCT |
| Product Name | TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51312DRCT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 3.1 to 5.5 volts | 5.5 volts | 3.1 to 5.5 volts | 3.1 to 5.5 volts |