The TPS5130-Q1 is an automotive-grade triple synchronous buck controller with an integrated LDO controller for generating multiple lower-voltage rails in systems such as notebooks and consumer electronics. It is packaged in a 48-pin LQFP and operates over a junction temperature range of -40°C to 125°C. The device supports input voltages from 4.5 V to 28 V for the buck converters and 1.1 V to 3.6 V for the LDO, with output voltages from 0.9 V to 8.5 V and 0.9 V to 2.5 V respectively. It operates at a maximum switching frequency of 500 kHz and features auto PWM/SKIP mode, programmable current and fault protection, and a power-good output with adjustable delay. Integrated N-channel MOSFET drivers reduce external component count.
Automotive Catalog Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 125
Win Source Part Number: 1170043-TPS5130QPTRQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 1.1V ~ 28V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-24319-2-NDR,296-
Base Product Number: TPS5130
Automotive 4.5V to 28V Triple Synchronous Buck & Single LDO Controller 48-LQFP -40 to 125 Product overview: TPS5130QPTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 4.5V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 4.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5130QPTRQ1 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
IC REG QUAD BUCK/LNR SYNC 48LQFP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
Switching Controllers Auto Cat Tr Synch Buck Controller
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5130QPTRQ1 | 1170043-TPS5130QPTRQ1 | 776-TPS5130QPTRQ1 | 296-24319-2-ND | TPS5130QPTRQ1 | TPS5130QPTRQ1 | TPS5130QPTRQ1 | TPS5130QPTRQ1 | TPS5130QPTRQ1 |
| Product Name | TPS5130-Q1 Automotive Catalog Triple Synchronous Buck Controller with LDO Controller | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Automotive Buck 4.5V 28V LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; LQFP | QFP; Other; Tape & Reel | Other; LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 0.9000 to 5.5 volts | 8.5 volts | |||||||
| IOUT | 15 amps |